FULL POLISH FINISH
1/8 INCH MIN. BIT SIZE
3/8 INCH MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 7
WEIGHT 0.99 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
1/8 INCH MIN. BIT SIZE
3/8 INCH MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 7
WEIGHT 0.99 LB
FULL POLISH FINISH
1/8 INCH MIN. BIT SIZE
3/8 INCH MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 7
WEIGHT 0.99 LB
FULL POLISH FINISH
1/8 INCH MIN. BIT SIZE
3/8 INCH MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP