Description
HEX TYPE
1 7/8 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
SQUARE DRIVE END SHAPE
4.76 BIT SIZE IN MM
3/16 INCH BIT SIZE
3/16 BIT SIZE - FRACTIONAL
.187 BIT SIZE - DECIMAL
PROTO[R] BRAND
TURNED LENGTH 1 INCH
WEIGHT 0.04 LB
BIT SIZE - DECIMAL - UOM IN
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM