FULL POLISH FINISH
1/4 INCH MIN. BIT SIZE
9/64 INCH MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
1/4 INCH, 1/8 INCH, 3/16 INCH, 3/32 INCH, 5/32 INCH, 7/32 INCH, 7/64 INCH, 9/64 INCH BIT SIZES
BALL-HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 8
WEIGHT 0.49 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
1/4 INCH MIN. BIT SIZE
9/64 INCH MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
1/4 INCH, 1/8 INCH, 3/16 INCH, 3/32 INCH, 5/32 INCH, 7/32 INCH, 7/64 INCH, 9/64 INCH BIT SIZES
BALL-HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 8
WEIGHT 0.49 LB
FULL POLISH FINISH
1/4 INCH MIN. BIT SIZE
9/64 INCH MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
1/4 INCH, 1/8 INCH, 3/16 INCH, 3/32 INCH, 5/32 INCH, 7/32 INCH, 7/64 INCH, 9/64 INCH BIT SIZES
BALL-HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 8
WEIGHT 0.49 LB
FULL POLISH FINISH
1/4 INCH MIN. BIT SIZE
9/64 INCH MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
1/4 INCH, 1/8 INCH, 3/16 INCH, 3/32 INCH, 5/32 INCH, 7/32 INCH, 7/64 INCH, 9/64 INCH BIT SIZES
BALL-HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP