Description
FULL POLISH FINISH
2 MM MIN. BIT SIZE
6 MM MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 6
WEIGHT 0.41 LB