Description
HEX TYPE
47.6 MM OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
SQUARE DRIVE END SHAPE
5 BIT SIZE IN MM
5 MM BIT SIZE
.197 BIT SIZE - DECIMAL
PROTO[R] BRAND
TURNED LENGTH 25.4 MM
WEIGHT 18.1 GRAM
BIT SIZE - DECIMAL - UOM IN
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM