HEX TYPE
BLACK OXIDE FINISH
T10 MIN. BIT SIZE
T30 MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
T10, T15, T20, T25, T27, T30 BIT SIZES
TORX BIT TYPE
PROTO[R] BRAND
INCLUDES 1/4 INCH BIT HOLDER
WITH POUCH
NUMBER OF PIECES 7
WEIGHT 0.19 LB
Proto® Industrial Tools
Done
Datasheet
Description
HEX TYPE
BLACK OXIDE FINISH
T10 MIN. BIT SIZE
T30 MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
T10, T15, T20, T25, T27, T30 BIT SIZES
TORX BIT TYPE
PROTO[R] BRAND
INCLUDES 1/4 INCH BIT HOLDER
WITH POUCH
NUMBER OF PIECES 7
WEIGHT 0.19 LB
HEX TYPE
BLACK OXIDE FINISH
T10 MIN. BIT SIZE
T30 MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
T10, T15, T20, T25, T27, T30 BIT SIZES
TORX BIT TYPE
PROTO[R] BRAND
INCLUDES 1/4 INCH BIT HOLDER
WITH POUCH
NUMBER OF PIECES 7
WEIGHT 0.19 LB