Description
FULL POLISH FINISH
T10 MIN. BIT SIZE
T30 MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
T10, T15, T20, T25, T27, T30 BIT SIZES
TORX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 6
WEIGHT 0.38 LB