Proto® Industrial Tools Plier J399L

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J399L - Proto® Industrial Tools
New Britain, CT, USA
Plier
J399L
Plier J399L
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 6 OVERALL LENGTH - FRACTIONAL
  • 6 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J399L
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
6622 - Wire stripping pliers - 66226160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 6.35 oz (1.77 N)
View Details
PLIER - PT-1263-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 8.12 inch (206 mm)
Jaw Length 0.9375 inch (23.81 mm)
View Details