Proto® Industrial Tools Plier J379

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 8-5/8 OVERALL LENGTH - FRACTIONAL 8.625 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 8-5/8 OVERALL LENGTH - FRACTIONAL 8.625 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J379 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J379
Plier J379
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 8-5/8 OVERALL LENGTH - FRACTIONAL 8.625 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8-5/8 INCH OVERALL LENGTH
  • 8-5/8 OVERALL LENGTH - FRACTIONAL
  • 8.625 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J379
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
6530 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65307200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 8.11 oz (2.26 N)
View Details
PLIER - FA-192.18VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 0.7812 inch (19.84 mm)
View Details