Proto® Industrial Tools Plier J377

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9-1/4 INCH OVERALL LENGTH 9-1/4 OVERALL LENGTH - FRACTIONAL 9.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9-1/4 INCH OVERALL LENGTH 9-1/4 OVERALL LENGTH - FRACTIONAL 9.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J377 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J377
Plier J377
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9-1/4 INCH OVERALL LENGTH 9-1/4 OVERALL LENGTH - FRACTIONAL 9.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 9-1/4 INCH OVERALL LENGTH
  • 9-1/4 OVERALL LENGTH - FRACTIONAL
  • 9.25 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J377
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
6661 - Pincers - 66611200 - Stahlwille North America
Stahlwille North America
Specs
Length 7.87 inch (200 mm)
Weight 12.35 oz (3.43 N)
View Details
Plier Set - J194 - Proto® Industrial Tools
Proto® Industrial Tools
View Details