Proto® Industrial Tools PLIER J2834FCMP

Description
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 15/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH 15/16 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION FORGED, HARDENED, TEMPERED PROCESS 20 AWG (WIRE CUTTING), 1 7/8 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ASME B107.25M/ASME B107.38M FLUSH
Datasheet
Description
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 15/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH 15/16 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION FORGED, HARDENED, TEMPERED PROCESS 20 AWG (WIRE CUTTING), 1 7/8 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ASME B107.25M/ASME B107.38M FLUSH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - J2834FCMP - Proto® Industrial Tools
New Britain, CT, USA
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 15/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH 15/16 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION FORGED, HARDENED, TEMPERED PROCESS 20 AWG (WIRE CUTTING), 1 7/8 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ASME B107.25M/ASME B107.38M FLUSH
  • HIGH POLISH FINISH
  • 4 1/2 INCH OVERALL LENGTH
  • 4 1/2 OVERALL LENGTH - FRACTIONAL
  • 15/16 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • 15/16 JAW LENGTH - FRACTIONAL
  • WIRE CUTTER APPLICATION
  • FORGED, HARDENED, TEMPERED PROCESS
  • 20 AWG (WIRE CUTTING), 1 7/8 INCH CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.13 LB
  • APPLICABLE STANDARD ASME B107.25M/ASME B107.38M
  • FLUSH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J2834FCMP
Product Name PLIER
Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 2533V-7 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 7.5 inch (190 mm)
Jaw Length 2.44 inch (61.91 mm)
Jaw Capacity 0.0625 inch (1.59 mm)
View Details