Proto® Industrial Tools Plier J282G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-7/8 INCH OVERALL LENGTH 4-7/8 OVERALL LENGTH - FRACTIONAL 4.875 OVERALL LENGTH - DECIMAL 1-3/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1.1875 JAW LENGTH - DECIMAL 1-3/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-7/8 INCH OVERALL LENGTH 4-7/8 OVERALL LENGTH - FRACTIONAL 4.875 OVERALL LENGTH - DECIMAL 1-3/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1.1875 JAW LENGTH - DECIMAL 1-3/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J282G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J282G
Plier J282G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-7/8 INCH OVERALL LENGTH 4-7/8 OVERALL LENGTH - FRACTIONAL 4.875 OVERALL LENGTH - DECIMAL 1-3/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1.1875 JAW LENGTH - DECIMAL 1-3/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 4-7/8 OVERALL LENGTH - FRACTIONAL
  • 4.875 OVERALL LENGTH - DECIMAL
  • 1-3/16 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • 1.1875 JAW LENGTH - DECIMAL
  • 1-3/16 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • NEEDLE NOSE JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J282G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
6543 - Circlip pliers for inside circlips - 65436001 - Stahlwille North America
Specs
Type Retaining-Ring
Length 5.51 inch (140 mm)
Weight 3.53 oz (0.9809 N)
View Details