Proto® Industrial Tools Plier J268PJG

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-3/8 INCH OVERALL LENGTH 8-3/8 OVERALL LENGTH - FRACTIONAL 8.375 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-3/8 INCH OVERALL LENGTH 8-3/8 OVERALL LENGTH - FRACTIONAL 8.375 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J268PJG - Proto® Industrial Tools
New Britain, CT, USA
Plier
J268PJG
Plier J268PJG
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-3/8 INCH OVERALL LENGTH 8-3/8 OVERALL LENGTH - FRACTIONAL 8.375 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8-3/8 INCH OVERALL LENGTH
  • 8-3/8 OVERALL LENGTH - FRACTIONAL
  • 8.375 OVERALL LENGTH - DECIMAL
  • 1-3/4 INCH JAW LENGTH
  • 1-1/16 INCH JAW WIDTH
  • 1.75 JAW LENGTH - DECIMAL
  • 1-3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J268PJG
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
PLIER - PT-1248-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 12.56 inch (319 mm)
Jaw Length 1.47 inch (37.31 mm)
View Details