Proto® Industrial Tools Plier J217

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 12-7/8 INCH OVERALL LENGTH 12-7/8 OVERALL LENGTH - FRACTIONAL 12.875 OVERALL LENGTH - DECIMAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 12-7/8 INCH OVERALL LENGTH 12-7/8 OVERALL LENGTH - FRACTIONAL 12.875 OVERALL LENGTH - DECIMAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J217 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J217
Plier J217
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 12-7/8 INCH OVERALL LENGTH 12-7/8 OVERALL LENGTH - FRACTIONAL 12.875 OVERALL LENGTH - DECIMAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 12-7/8 INCH OVERALL LENGTH
  • 12-7/8 OVERALL LENGTH - FRACTIONAL
  • 12.875 OVERALL LENGTH - DECIMAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J217
Product Name Plier
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
6619 - Electronics top cutter - 66196115 - Stahlwille North America
Specs
Length 4.41 inch (112 mm)
Weight 2.29 oz (0.6376 N)
View Details
PLIER - PT-1258-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT NOSE
Length 11.75 inch (298 mm)
Jaw Length 2.83 inch (71.83 mm)
View Details