Proto® Industrial Tools Plier J205G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 5-1/16 OVERALL LENGTH - FRACTIONAL 5.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 19/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 5-1/16 OVERALL LENGTH - FRACTIONAL 5.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 19/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J205G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J205G
Plier J205G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 5-1/16 OVERALL LENGTH - FRACTIONAL 5.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 19/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-1/16 INCH OVERALL LENGTH
  • 5-1/16 OVERALL LENGTH - FRACTIONAL
  • 5.0625 OVERALL LENGTH - DECIMAL
  • 3/4 INCH JAW LENGTH
  • 19/32 INCH JAW WIDTH
  • .75 JAW LENGTH - DECIMAL
  • 3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J205G
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Plier - J225G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.31 inch (160 mm)
Jaw Length 1.62 inch (41.27 mm)
View Details
6-1/2" End Nipper Pliers - DWHT70801 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 4.25 inch (108 mm)
Jaw Length 1 inch (25.4 mm)
View Details