Description
10 INCH HANDLE LENGTH
4.32 LB WEIGHT
4.32 WEIGHT IN LB
DROP FORGED HARDENED STEEL HEAD MATERIAL
49.2 FACE SIZE IN MM
1 15/16 FACE SIZE - FRACTIONAL
1.938 FACE SIZE - DECIMAL
1 15/16 INCH FACE SIZE
PROTO[R] BRAND
HEAD HEIGHT 4 3/4 INCH
HEAD WEIGHT 4 LB
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-H-86C, ANSI B173.3
FEATURES DESIGNED FOR USE WITH CHISEL, PUNCHES, STAR DRILL AND HARDENED NAIL
FACE SIZE - DECIMAL - UOM IN
FACE SIZE IN MM - UOM MM
WEIGHT IN LB - UOM LB