Description
34-3/8 INCH OVERALL LENGTH
32 INCH HANDLE LENGTH
10.14 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
10.14 WEIGHT IN LB
2-3/8 FACE SIZE - FRACTIONAL
2.375 FACE SIZE - DECIMAL
2-3/8 INCH FACE SIZE
PROTO. BRAND
HEAD WEIGHT 8 OZ
FACE SIZE - DECIMAL - UOM IN
HEAD TYPE SLEDGE
WEIGHT IN LB - UOM LB