Proto® Industrial Tools Hammer J1435G

Description
DOUBLE FACED SLEDGE TYPE 16 INCH OVERALL LENGTH 14 INCH HANDLE LENGTH 4.84 POUND WEIGHT FIBERGLASS HANDLE MATERIAL 2 INCH DIAMETER FACE SIZE HEAD LENGTH 5 INCH HEAD WEIGHT 4 POUND APPLICABLE STANDARD ASME B107.54
Datasheet
Description
DOUBLE FACED SLEDGE TYPE 16 INCH OVERALL LENGTH 14 INCH HANDLE LENGTH 4.84 POUND WEIGHT FIBERGLASS HANDLE MATERIAL 2 INCH DIAMETER FACE SIZE HEAD LENGTH 5 INCH HEAD WEIGHT 4 POUND APPLICABLE STANDARD ASME B107.54
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hammer - J1435G - Proto® Industrial Tools
New Britain, CT, USA
Hammer
J1435G
Hammer J1435G
DOUBLE FACED SLEDGE TYPE 16 INCH OVERALL LENGTH 14 INCH HANDLE LENGTH 4.84 POUND WEIGHT FIBERGLASS HANDLE MATERIAL 2 INCH DIAMETER FACE SIZE HEAD LENGTH 5 INCH HEAD WEIGHT 4 POUND APPLICABLE STANDARD ASME B107.54
  • DOUBLE FACED SLEDGE TYPE
  • 16 INCH OVERALL LENGTH
  • 14 INCH HANDLE LENGTH
  • 4.84 POUND WEIGHT
  • FIBERGLASS HANDLE MATERIAL
  • 2 INCH DIAMETER FACE SIZE
  • HEAD LENGTH 5 INCH
  • HEAD WEIGHT 4 POUND
  • APPLICABLE STANDARD ASME B107.54
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hammers and Mallets
Product Number J1435G
Product Name Hammer
Unlock Full Specs
to access all available technical data

Similar Products