Description
15-11/16 INCH OVERALL LENGTH
14 INCH HANDLE LENGTH
3.34 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
3.34 WEIGHT IN LB
1-11/16 FACE SIZE - FRACTIONAL
1.6875 FACE SIZE - DECIMAL
1-11/16 INCH FACE SIZE
PROTO. BRAND
HEAD WEIGHT 2.5 LB
FACE SIZE - DECIMAL - UOM IN
HEAD TYPE SLEDGE
WEIGHT IN LB - UOM LB