BALL PEIN TYPE
14-9/64 INCH OVERALL LENGTH
11-1/4 INCH HANDLE LENGTH
3.09 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
2-7/8 INCH DIAMETER FACE SIZE
HEAD LENGTH 5 INCH
HEAD WEIGHT 4 POUND
Proto® Industrial Tools
Done
Datasheet
Description
BALL PEIN TYPE
14-9/64 INCH OVERALL LENGTH
11-1/4 INCH HANDLE LENGTH
3.09 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
2-7/8 INCH DIAMETER FACE SIZE
HEAD LENGTH 5 INCH
HEAD WEIGHT 4 POUND
BALL PEIN TYPE
14-9/64 INCH OVERALL LENGTH
11-1/4 INCH HANDLE LENGTH
3.09 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
2-7/8 INCH DIAMETER FACE SIZE
HEAD LENGTH 5 INCH
HEAD WEIGHT 4 POUND