BALL PEIN TYPE
13.78 INCH OVERALL LENGTH
FORGED PROCESS
2.5 LB WEIGHT
STEEL HANDLE MATERIAL
2.5 WEIGHT IN LB
STEEL HEAD MATERIAL
1.44 INCH DIA FACE SIZE
ANTIVIBE[R] BRAND
HEAD LENGTH 4.33 INCH
HEAD WEIGHT 24 OZ
WITH RUBBER GRIP
Proto® Industrial Tools
Done
Datasheet
Description
BALL PEIN TYPE
13.78 INCH OVERALL LENGTH
FORGED PROCESS
2.5 LB WEIGHT
STEEL HANDLE MATERIAL
2.5 WEIGHT IN LB
STEEL HEAD MATERIAL
1.44 INCH DIA FACE SIZE
ANTIVIBE[R] BRAND
HEAD LENGTH 4.33 INCH
HEAD WEIGHT 24 OZ
WITH RUBBER GRIP
BALL PEIN TYPE
13.78 INCH OVERALL LENGTH
FORGED PROCESS
2.5 LB WEIGHT
STEEL HANDLE MATERIAL
2.5 WEIGHT IN LB
STEEL HEAD MATERIAL
1.44 INCH DIA FACE SIZE
ANTIVIBE[R] BRAND
HEAD LENGTH 4.33 INCH
HEAD WEIGHT 24 OZ
WITH RUBBER GRIP