Description
FORGED STEEL MATERIAL
BLACK OXIDE FINISH
9/16 INCH MIN. BIT SIZE
1 INCH MAX. BIT SIZE
3/4 INCH DRIVE END SIZE
9/16 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 9 INCH SOCKET BAR, 3/4 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 5
WEIGHT 0.33 LB