2 1/2 INCH OVERALL LENGTH
5/16 INCH MIN. BIT SIZE
3/4 INCH MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 7
WEIGHT 1.89 LB
Proto® Industrial Tools
Done
Datasheet
Description
2 1/2 INCH OVERALL LENGTH
5/16 INCH MIN. BIT SIZE
3/4 INCH MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 7
WEIGHT 1.89 LB
2 1/2 INCH OVERALL LENGTH
5/16 INCH MIN. BIT SIZE
3/4 INCH MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 7
WEIGHT 1.89 LB
2 1/2 INCH OVERALL LENGTH
5/16 INCH MIN. BIT SIZE
3/4 INCH MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES