2 1/2 INCH OVERALL LENGTH
6 MM MIN. BIT SIZE
19 MM MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM, 19 MM BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 7
WEIGHT 1.88 LB
Proto® Industrial Tools
Done
Datasheet
Description
2 1/2 INCH OVERALL LENGTH
6 MM MIN. BIT SIZE
19 MM MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM, 19 MM BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 7
WEIGHT 1.88 LB
2 1/2 INCH OVERALL LENGTH
6 MM MIN. BIT SIZE
19 MM MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM, 19 MM BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 7
WEIGHT 1.88 LB
2 1/2 INCH OVERALL LENGTH
6 MM MIN. BIT SIZE
19 MM MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM, 19 MM BIT SIZES