Proto® Industrial Tools DRIVE BIT SET HW-9412S

Description
1/16 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES HEX BIT TYPE BLACKHAWK[T], PROTO[R] BRAND INCLUDES CLIP RAIL NUMBER OF PIECES 12 WEIGHT 0.95 LB
Datasheet
Description
1/16 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES HEX BIT TYPE BLACKHAWK[T], PROTO[R] BRAND INCLUDES CLIP RAIL NUMBER OF PIECES 12 WEIGHT 0.95 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE BIT SET - HW-9412S - Proto® Industrial Tools
New Britain, CT, USA
DRIVE BIT SET
HW-9412S
DRIVE BIT SET HW-9412S
1/16 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES HEX BIT TYPE BLACKHAWK[T], PROTO[R] BRAND INCLUDES CLIP RAIL NUMBER OF PIECES 12 WEIGHT 0.95 LB
  • 1/16 INCH MIN. BIT SIZE
  • 3/8 INCH MAX. BIT SIZE
  • 3/8 INCH DRIVE END SIZE
  • 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
  • HEX BIT TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • INCLUDES CLIP RAIL
  • NUMBER OF PIECES 12
  • WEIGHT 0.95 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Driver Bits
Product Number HW-9412S
Product Name DRIVE BIT SET
Unlock Full Specs
to access all available technical data

Similar Products