SOFT FACE TYPE
12 1/2 INCH OVERALL LENGTH
1.22 LB WEIGHT
1.22 WEIGHT IN LB
MOLDED PLASTIC HEAD MATERIAL
2 3/16 INCH FACE DIAMETER
2 3/16 FACE DIAMETER - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
HEAD WEIGHT 20 OZ
Proto® Industrial Tools
Done
Datasheet
Description
SOFT FACE TYPE
12 1/2 INCH OVERALL LENGTH
1.22 LB WEIGHT
1.22 WEIGHT IN LB
MOLDED PLASTIC HEAD MATERIAL
2 3/16 INCH FACE DIAMETER
2 3/16 FACE DIAMETER - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
HEAD WEIGHT 20 OZ
SOFT FACE TYPE
12 1/2 INCH OVERALL LENGTH
1.22 LB WEIGHT
1.22 WEIGHT IN LB
MOLDED PLASTIC HEAD MATERIAL
2 3/16 INCH FACE DIAMETER
2 3/16 FACE DIAMETER - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
HEAD WEIGHT 20 OZ