SOFT FACE TYPE
12 1/2 INCH OVERALL LENGTH
0.94 LB WEIGHT
0.94 WEIGHT IN LB
MOLDED PLASTIC HEAD MATERIAL
2 3/16 INCH FACE DIAMETER
2 3/16 FACE DIAMETER - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
HEAD WEIGHT 16 OZ
Proto® Industrial Tools
Done
Datasheet
Description
SOFT FACE TYPE
12 1/2 INCH OVERALL LENGTH
0.94 LB WEIGHT
0.94 WEIGHT IN LB
MOLDED PLASTIC HEAD MATERIAL
2 3/16 INCH FACE DIAMETER
2 3/16 FACE DIAMETER - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
HEAD WEIGHT 16 OZ
SOFT FACE TYPE
12 1/2 INCH OVERALL LENGTH
0.94 LB WEIGHT
0.94 WEIGHT IN LB
MOLDED PLASTIC HEAD MATERIAL
2 3/16 INCH FACE DIAMETER
2 3/16 FACE DIAMETER - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
HEAD WEIGHT 16 OZ