Proto® Industrial Tools SCREWDRIVER FW-A4X100VE

Description
SLOTTED CABINET TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 4 INCH SHANK LENGTH ROUND SHANK TYPE 4 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.16 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet
Description
SLOTTED CABINET TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 4 INCH SHANK LENGTH ROUND SHANK TYPE 4 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.16 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - FW-A4X100VE - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
FW-A4X100VE
SCREWDRIVER FW-A4X100VE
SLOTTED CABINET TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 4 INCH SHANK LENGTH ROUND SHANK TYPE 4 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.16 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
  • SLOTTED CABINET TYPE
  • 7 7/8 INCH OVERALL LENGTH
  • 7 7/8 OVERALL LENGTH - FRACTIONAL
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • 4 MM TIP SIZE
  • FACOM[R] BRAND
  • WEIGHT 0.16 LB
  • DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number FW-A4X100VE
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - E165340 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT10
View Details
Screwdriver Bits - 2676080 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Metal
Standards RoHS Compliant
View Details