Proto® Industrial Tools SCREWDRIVER FW-A2.5X75VE

Description
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 2.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.06 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet
Description
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 2.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.06 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - FW-A2.5X75VE - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
FW-A2.5X75VE
SCREWDRIVER FW-A2.5X75VE
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 2.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.06 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
  • SLOTTED CABINET TYPE
  • 6 7/8 INCH OVERALL LENGTH
  • 6 7/8 OVERALL LENGTH - FRACTIONAL
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • 2.5 MM TIP SIZE
  • FACOM[R] BRAND
  • WEIGHT 0.06 LB
  • DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number FW-A2.5X75VE
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 2354 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details
Screw Starter - Slotted - Nylon - NH6 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 6 inch (152 mm)
View Details