Proto® Industrial Tools PLIER FA-190.16AVSE

Description
ALLOY STEEL MATERIAL 6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.56 LB
Datasheet
Description
ALLOY STEEL MATERIAL 6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.56 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.56 LB
  • ALLOY STEEL MATERIAL
  • 6 11/16 INCH OVERALL LENGTH
  • 6 11/16 OVERALL LENGTH - FRACTIONAL
  • 1/4 INCH JAW LENGTH
  • 1 3/8 INCH JAW WIDTH
  • 1/4 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • BURNISHED NOSE JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.56 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-190.16AVSE
Product Name PLIER
Type Specialty / Other; BURNISHED NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
PLIER - E117922 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal; Retaining-Ring
Length 7.28 inch (185 mm)
Features Bent Nose; Soft Handles
View Details