Proto® Industrial Tools PLIER FA-187.18VE

Description
ALLOY STEEL MATERIAL 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL 1 13/32 INCH JAW LENGTH 13/32 INCH JAW WIDTH 1 13/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.53 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL 1 13/32 INCH JAW LENGTH 13/32 INCH JAW WIDTH 1 13/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.53 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-187.18VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL 1 13/32 INCH JAW LENGTH 13/32 INCH JAW WIDTH 1 13/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.53 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 7 9/32 INCH OVERALL LENGTH
  • 7 9/32 OVERALL LENGTH - FRACTIONAL
  • 1 13/32 INCH JAW LENGTH
  • 13/32 INCH JAW WIDTH
  • 1 13/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED, HARDENED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • NOSE JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.53 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-187.18VE
Product Name PLIER
Type Specialty / Other; NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
PLIER - FA-193.16VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; SERRATED
Length 6.88 inch (175 mm)
Jaw Length 1.81 inch (46.04 mm)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details