Proto® Industrial Tools PLIER FA-187.16VE

Description
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1 11/32 INCH JAW LENGTH 3/8 INCH JAW WIDTH 1 11/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.43 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1 11/32 INCH JAW LENGTH 3/8 INCH JAW WIDTH 1 11/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.43 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-187.16VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1 11/32 INCH JAW LENGTH 3/8 INCH JAW WIDTH 1 11/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.43 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • 6 1/2 OVERALL LENGTH - FRACTIONAL
  • 1 11/32 INCH JAW LENGTH
  • 3/8 INCH JAW WIDTH
  • 1 11/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED, HARDENED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • NOSE JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.43 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-187.16VE
Product Name PLIER
Type Specialty / Other; NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Specs
Weight 0.1058 oz (0.0294 N)
View Details
Plier - J280G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 9.56 inch (243 mm)
Jaw Length 2.38 inch (60.32 mm)
View Details