Proto® Industrial Tools PLIER FA-180.VSE

Description
ALLOY STEEL MATERIAL 10 1/32 INCH OVERALL LENGTH 10 1/32 OVERALL LENGTH - FRACTIONAL 1 9/16 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 9/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.81 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 10 1/32 INCH OVERALL LENGTH 10 1/32 OVERALL LENGTH - FRACTIONAL 1 9/16 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 9/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.81 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-180.VSE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 10 1/32 INCH OVERALL LENGTH 10 1/32 OVERALL LENGTH - FRACTIONAL 1 9/16 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 9/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.81 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 10 1/32 INCH OVERALL LENGTH
  • 10 1/32 OVERALL LENGTH - FRACTIONAL
  • 1 9/16 INCH JAW LENGTH
  • 1 3/8 INCH JAW WIDTH
  • 1 9/16 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • FACOM[R] BRAND
  • WEIGHT 0.81 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-180.VSE
Product Name PLIER
Length 10.03 inch (255 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
6561 - Wide jaw self grip wrench - 65612175 - Stahlwille North America
Specs
Length 6.89 inch (175 mm)
Weight 12.84 oz (3.57 N)
View Details
PLIER - E117909 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Length 5.7 inch (145 mm)
Features Soft Handles
View Details