Proto® Industrial Tools PLIER E189868

Description
8 5/32 INCH OVERALL LENGTH 8 5/32 OVERALL LENGTH - FRACTIONAL 1 21/32 INCH JAW LENGTH 1 17/64 INCH JAW WIDTH 1 21/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.86 LB JAW THICKNESS 31/64 INCH
Datasheet
Description
8 5/32 INCH OVERALL LENGTH 8 5/32 OVERALL LENGTH - FRACTIONAL 1 21/32 INCH JAW LENGTH 1 17/64 INCH JAW WIDTH 1 21/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.86 LB JAW THICKNESS 31/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189868 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189868
PLIER E189868
8 5/32 INCH OVERALL LENGTH 8 5/32 OVERALL LENGTH - FRACTIONAL 1 21/32 INCH JAW LENGTH 1 17/64 INCH JAW WIDTH 1 21/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.86 LB JAW THICKNESS 31/64 INCH
  • 8 5/32 INCH OVERALL LENGTH
  • 8 5/32 OVERALL LENGTH - FRACTIONAL
  • 1 21/32 INCH JAW LENGTH
  • 1 17/64 INCH JAW WIDTH
  • 1 21/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.86 LB
  • JAW THICKNESS 31/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189868
Product Name PLIER
Length 8.16 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Standards RoHS Compliant
View Details
6546 - Circlip pliers for outside circlips - 65464041 - Stahlwille North America
Specs
Type Retaining-Ring
Length 11.42 inch (290 mm)
Weight 15.21 oz (4.23 N)
View Details
PLIER SET - J299NC - Proto® Industrial Tools
Proto® Industrial Tools
View Details