Proto® Industrial Tools PLIER E184302

Description
8 21/32 INCH OVERALL LENGTH 8 21/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 7/32 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.72 LB JAW THICKNESS 33/64 INCH
Datasheet
Description
8 21/32 INCH OVERALL LENGTH 8 21/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 7/32 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.72 LB JAW THICKNESS 33/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E184302 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184302
PLIER E184302
8 21/32 INCH OVERALL LENGTH 8 21/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 7/32 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.72 LB JAW THICKNESS 33/64 INCH
  • 8 21/32 INCH OVERALL LENGTH
  • 8 21/32 OVERALL LENGTH - FRACTIONAL
  • 15/32 INCH JAW LENGTH
  • 1 7/32 INCH JAW WIDTH
  • 15/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PROTO[R] BRAND
  • WEIGHT 0.72 LB
  • JAW THICKNESS 33/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E184302
Product Name PLIER
Length 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
Crescent 8 1/4
Specs
Type End Cutting
Length 8.25 inch (210 mm)
View Details