Proto® Industrial Tools SCREWDRIVER E165396

Description
TAMPER RESISTANT TORX TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT20 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.1 LB
Datasheet
Description
TAMPER RESISTANT TORX TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT20 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E165396 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E165396
SCREWDRIVER E165396
TAMPER RESISTANT TORX TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT20 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.1 LB
  • TAMPER RESISTANT TORX TYPE
  • CHROME PLATED FINISH
  • 8 INCH OVERALL LENGTH
  • 3 7/8 INCH SHANK LENGTH
  • 3 7/8 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • TT20 TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E165396
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT20
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2117 - WAGO
Specs
Drive Type Slotted; 8.0 x 1.2
View Details
2 suppliers
Screwdriver - SDR-26 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 10.69 inch (271 mm)
View Details
SCREWDRIVER - E165406 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Crosshead
Drive Details #1
View Details