Proto® Industrial Tools SCREWDRIVER E165340

Description
TAMPER RESISTANT TORX TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH 2 57/64 INCH SHANK LENGTH 2 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT10 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.07 LB
Datasheet
Description
TAMPER RESISTANT TORX TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH 2 57/64 INCH SHANK LENGTH 2 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT10 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.07 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E165340 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E165340
SCREWDRIVER E165340
TAMPER RESISTANT TORX TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH 2 57/64 INCH SHANK LENGTH 2 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT10 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.07 LB
  • TAMPER RESISTANT TORX TYPE
  • CHROME PLATED FINISH
  • 7 INCH OVERALL LENGTH
  • 2 57/64 INCH SHANK LENGTH
  • 2 57/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • TT10 TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.07 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E165340
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT10
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - J9864C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Crosshead
Drive Details #1
View Details
Screwdriver Bits - 8883585 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
View Details