Proto® Industrial Tools SCREWDRIVER SET E160910

Description
SLOTTED CABINET, PHILLIPS INSULATED SCREWDRIVER SET TYPE 6 PIECE(S) (1) 2.5 MM X 50 MM, (1) 3.5 MM X 75 MM, (1) 4 MM X 100 MM, (1) 5.5 MM X 150 MM SLOTTED CABINET SCREWDRIVER, (1) PH1 X PH100, (1) PH2 X PH125 PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL INSULATION VOLTAGE 1000 V WEIGHT 0.92 LB
Datasheet
Description
SLOTTED CABINET, PHILLIPS INSULATED SCREWDRIVER SET TYPE 6 PIECE(S) (1) 2.5 MM X 50 MM, (1) 3.5 MM X 75 MM, (1) 4 MM X 100 MM, (1) 5.5 MM X 150 MM SLOTTED CABINET SCREWDRIVER, (1) PH1 X PH100, (1) PH2 X PH125 PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL INSULATION VOLTAGE 1000 V WEIGHT 0.92 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER SET - E160910 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER SET
E160910
SCREWDRIVER SET E160910
SLOTTED CABINET, PHILLIPS INSULATED SCREWDRIVER SET TYPE 6 PIECE(S) (1) 2.5 MM X 50 MM, (1) 3.5 MM X 75 MM, (1) 4 MM X 100 MM, (1) 5.5 MM X 150 MM SLOTTED CABINET SCREWDRIVER, (1) PH1 X PH100, (1) PH2 X PH125 PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL INSULATION VOLTAGE 1000 V WEIGHT 0.92 LB
  • SLOTTED CABINET, PHILLIPS INSULATED SCREWDRIVER SET TYPE
  • 6 PIECE(S)
  • (1) 2.5 MM X 50 MM, (1) 3.5 MM X 75 MM, (1) 4 MM X 100 MM, (1) 5.5 MM X 150 MM SLOTTED CABINET SCREWDRIVER, (1) PH1 X PH100, (1) PH2 X PH125 PHILLIPS SCREWDRIVER SET CONTENT
  • PROTO[R] BRAND
  • SHANK MATERIAL CHROME PLATED VANADIUM STEEL
  • INSULATION VOLTAGE 1000 V
  • WEIGHT 0.92 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E160910
Product Name SCREWDRIVER SET
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver Bits - 1924369 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details
Screw and Nut Drivers - 1742-654916MAG-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "9/16"""
View Details