Proto® Industrial Tools SCREWDRIVER SET E160901

Description
SLOTTED CABINET, PHILLIPS SCREWDRIVER SET TYPE 5 PIECE(S) (1) 3/32 INCH X 4 INCH, (1) 1/8 INCH X 4 INCH, (1) 1/4 INCH X 4 INCH SLOTTED CABINET SCREWDRIVER, (1) #1 X 3 INCH, (1) #2 X 6 INCH PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL WEIGHT 1.45 LB
Datasheet
Description
SLOTTED CABINET, PHILLIPS SCREWDRIVER SET TYPE 5 PIECE(S) (1) 3/32 INCH X 4 INCH, (1) 1/8 INCH X 4 INCH, (1) 1/4 INCH X 4 INCH SLOTTED CABINET SCREWDRIVER, (1) #1 X 3 INCH, (1) #2 X 6 INCH PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL WEIGHT 1.45 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER SET - E160901 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER SET
E160901
SCREWDRIVER SET E160901
SLOTTED CABINET, PHILLIPS SCREWDRIVER SET TYPE 5 PIECE(S) (1) 3/32 INCH X 4 INCH, (1) 1/8 INCH X 4 INCH, (1) 1/4 INCH X 4 INCH SLOTTED CABINET SCREWDRIVER, (1) #1 X 3 INCH, (1) #2 X 6 INCH PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL WEIGHT 1.45 LB
  • SLOTTED CABINET, PHILLIPS SCREWDRIVER SET TYPE
  • 5 PIECE(S)
  • (1) 3/32 INCH X 4 INCH, (1) 1/8 INCH X 4 INCH, (1) 1/4 INCH X 4 INCH SLOTTED CABINET SCREWDRIVER, (1) #1 X 3 INCH, (1) #2 X 6 INCH PHILLIPS SCREWDRIVER SET CONTENT
  • PROTO[R] BRAND
  • SHANK MATERIAL CHROME PLATED VANADIUM STEEL
  • WEIGHT 1.45 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E160901
Product Name SCREWDRIVER SET
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Hex Keys for Inch Screws - SKH-5/16 - NBK America LLC
Specs
Drive Type Hex
Drive Details 3/8-16
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
TT Dial Measuring Torque Screwdrivers - 017700 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details