Proto® Industrial Tools SCREWDRIVER E160202

Description
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 10 15/32 INCH OVERALL LENGTH 10 15/32 OVERALL LENGTH - FRACTIONAL 5 29/32 INCH SHANK LENGTH 5 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/16 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.29 LB WITH BOLSTER
Datasheet
Description
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 10 15/32 INCH OVERALL LENGTH 10 15/32 OVERALL LENGTH - FRACTIONAL 5 29/32 INCH SHANK LENGTH 5 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/16 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.29 LB WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E160202 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E160202
SCREWDRIVER E160202
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 10 15/32 INCH OVERALL LENGTH 10 15/32 OVERALL LENGTH - FRACTIONAL 5 29/32 INCH SHANK LENGTH 5 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/16 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.29 LB WITH BOLSTER
  • SLOTTED KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 10 15/32 INCH OVERALL LENGTH
  • 10 15/32 OVERALL LENGTH - FRACTIONAL
  • 5 29/32 INCH SHANK LENGTH
  • 5 29/32 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • 5/16 INCH TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.29 LB
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E160202
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 5/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Screwdriver Bit Sets - 215797 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.76 inch (70 mm)
Shaft Material Steel
View Details
Screwdriver - VO5 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 1/4 Inch (Cabinet), #2 (Phillips)
Overall Length 5 inch (127 mm)
View Details