Proto® Industrial Tools SCREWDRIVER E160101

Description
SLOTTED CABINET TYPE CHROME PLATED FINISH 5 55/64 INCH OVERALL LENGTH 5 55/64 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH SHANK LENGTH 1 31/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/64 INCH X 1 1/2 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.04 LB
Datasheet
Description
SLOTTED CABINET TYPE CHROME PLATED FINISH 5 55/64 INCH OVERALL LENGTH 5 55/64 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH SHANK LENGTH 1 31/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/64 INCH X 1 1/2 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E160101 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E160101
SCREWDRIVER E160101
SLOTTED CABINET TYPE CHROME PLATED FINISH 5 55/64 INCH OVERALL LENGTH 5 55/64 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH SHANK LENGTH 1 31/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/64 INCH X 1 1/2 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.04 LB
  • SLOTTED CABINET TYPE
  • CHROME PLATED FINISH
  • 5 55/64 INCH OVERALL LENGTH
  • 5 55/64 OVERALL LENGTH - FRACTIONAL
  • 1 31/32 INCH SHANK LENGTH
  • 1 31/32 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • 5/64 INCH X 1 1/2 INCH TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E160101
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 5/64 INCH X 1 1/2 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver Set - CG6-IN-1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Crosshead; Slotted
View Details
Screwdriver - SDP-2-ST - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Overall Length 3.38 inch (85.72 mm)
View Details