SOFT FACE TYPE
13 25/32 INCH OVERALL LENGTH
2.09 LB WEIGHT
HICKORY HANDLE MATERIAL
2.09 WEIGHT IN LB
1 31/32 INCH FACE DIAMETER
1 31/32 FACE DIAMETER - FRACTIONAL
PROTO[R] BRAND
HEAD LENGTH 4 17/32 INCH
Proto® Industrial Tools
Done
Datasheet
Description
SOFT FACE TYPE
13 25/32 INCH OVERALL LENGTH
2.09 LB WEIGHT
HICKORY HANDLE MATERIAL
2.09 WEIGHT IN LB
1 31/32 INCH FACE DIAMETER
1 31/32 FACE DIAMETER - FRACTIONAL
PROTO[R] BRAND
HEAD LENGTH 4 17/32 INCH
SOFT FACE TYPE
13 25/32 INCH OVERALL LENGTH
2.09 LB WEIGHT
HICKORY HANDLE MATERIAL
2.09 WEIGHT IN LB
1 31/32 INCH FACE DIAMETER
1 31/32 FACE DIAMETER - FRACTIONAL
PROTO[R] BRAND
HEAD LENGTH 4 17/32 INCH