Proto® Industrial Tools HAMMER E150116

Description
DEAD BLOW TYPE 14 9/16 INCH OVERALL LENGTH HARDENED PROCESS 3.02 LB WEIGHT HICKORY HANDLE MATERIAL 3.02 WEIGHT IN LB 2 1/8 INCH DIA FACE SIZE - FRACTIONAL 2 1/8 INCH DIA FACE SIZE PROTO[R] BRAND HEAD LENGTH 5 11/64 INCH
Datasheet
Description
DEAD BLOW TYPE 14 9/16 INCH OVERALL LENGTH HARDENED PROCESS 3.02 LB WEIGHT HICKORY HANDLE MATERIAL 3.02 WEIGHT IN LB 2 1/8 INCH DIA FACE SIZE - FRACTIONAL 2 1/8 INCH DIA FACE SIZE PROTO[R] BRAND HEAD LENGTH 5 11/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMMER - E150116 - Proto® Industrial Tools
New Britain, CT, USA
HAMMER
E150116
HAMMER E150116
DEAD BLOW TYPE 14 9/16 INCH OVERALL LENGTH HARDENED PROCESS 3.02 LB WEIGHT HICKORY HANDLE MATERIAL 3.02 WEIGHT IN LB 2 1/8 INCH DIA FACE SIZE - FRACTIONAL 2 1/8 INCH DIA FACE SIZE PROTO[R] BRAND HEAD LENGTH 5 11/64 INCH
  • DEAD BLOW TYPE
  • 14 9/16 INCH OVERALL LENGTH
  • HARDENED PROCESS
  • 3.02 LB WEIGHT
  • HICKORY HANDLE MATERIAL
  • 3.02 WEIGHT IN LB
  • 2 1/8 INCH DIA FACE SIZE - FRACTIONAL
  • 2 1/8 INCH DIA FACE SIZE
  • PROTO[R] BRAND
  • HEAD LENGTH 5 11/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hammers and Mallets
Product Number E150116
Product Name HAMMER
Unlock Full Specs
to access all available technical data

Similar Products