DEAD BLOW TYPE
11 17/64 INCH OVERALL LENGTH
HARDENED PROCESS
1.1 LB WEIGHT
HICKORY HANDLE MATERIAL
1.1 WEIGHT IN LB
1 15/32 INCH DIA FACE SIZE - FRACTIONAL
1 15/32 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 3 39/64 INCH
Proto® Industrial Tools
Done
Datasheet
Description
DEAD BLOW TYPE
11 17/64 INCH OVERALL LENGTH
HARDENED PROCESS
1.1 LB WEIGHT
HICKORY HANDLE MATERIAL
1.1 WEIGHT IN LB
1 15/32 INCH DIA FACE SIZE - FRACTIONAL
1 15/32 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 3 39/64 INCH
DEAD BLOW TYPE
11 17/64 INCH OVERALL LENGTH
HARDENED PROCESS
1.1 LB WEIGHT
HICKORY HANDLE MATERIAL
1.1 WEIGHT IN LB
1 15/32 INCH DIA FACE SIZE - FRACTIONAL
1 15/32 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 3 39/64 INCH