Proto® Industrial Tools PLIER E117922

Description
INTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB BORE DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
Datasheet
Description
INTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB BORE DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117922 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117922
PLIER E117922
INTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB BORE DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
  • INTERNAL RETAINING RING TYPE
  • 7 9/32 INCH OVERALL LENGTH
  • 7 9/32 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • 90 DEG JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.4 LB
  • BORE DIAMETER 3/4 INCH TO 2 23/64 INCH
  • TIP SIZE 0.071 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117922
Product Name PLIER
Type Diagonal; Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
PLIER - PT-1004-1 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Slip Joint
Length 10 inch (254 mm)
Features Soft Handles
View Details