Proto® Industrial Tools DRIVE BIT SET E034813

Description
FULL POLISH FINISH 1/8 INCH (3/8 INCH), 1/2 INCH (1/2 INCH) MIN. BIT SIZE 3/8 INCH (3/8 INCH), 5/8 INCH (1/2 INCH) MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH BIT SIZES HEX BIT TYPE INCLUDES CLIP AND RAIL NUMBER OF PIECES 10 WEIGHT 2.51 LB
Datasheet
Description
FULL POLISH FINISH 1/8 INCH (3/8 INCH), 1/2 INCH (1/2 INCH) MIN. BIT SIZE 3/8 INCH (3/8 INCH), 5/8 INCH (1/2 INCH) MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH BIT SIZES HEX BIT TYPE INCLUDES CLIP AND RAIL NUMBER OF PIECES 10 WEIGHT 2.51 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE BIT SET - E034813 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE BIT SET
E034813
DRIVE BIT SET E034813
FULL POLISH FINISH 1/8 INCH (3/8 INCH), 1/2 INCH (1/2 INCH) MIN. BIT SIZE 3/8 INCH (3/8 INCH), 5/8 INCH (1/2 INCH) MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH BIT SIZES HEX BIT TYPE INCLUDES CLIP AND RAIL NUMBER OF PIECES 10 WEIGHT 2.51 LB
  • FULL POLISH FINISH
  • 1/8 INCH (3/8 INCH), 1/2 INCH (1/2 INCH) MIN. BIT SIZE
  • 3/8 INCH (3/8 INCH), 5/8 INCH (1/2 INCH) MAX. BIT SIZE
  • 3/8 INCH, 1/2 INCH DRIVE END SIZE
  • 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH BIT SIZES
  • HEX BIT TYPE
  • INCLUDES CLIP AND RAIL
  • NUMBER OF PIECES 10
  • WEIGHT 2.51 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Driver Bits
Product Number E034813
Product Name DRIVE BIT SET
Unlock Full Specs
to access all available technical data

Similar Products