6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
2 13/64 INCH OVERALL LENGTH
1 1/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
3/4 SOCKET END SIZE - FRACTIONAL
3/4 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 55/64 INCH
BOLT CLEARANCE DEPTH 1 37/64 INCH
WEIGHT 0.24 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
2 13/64 INCH OVERALL LENGTH
1 1/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
3/4 SOCKET END SIZE - FRACTIONAL
3/4 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 55/64 INCH
BOLT CLEARANCE DEPTH 1 37/64 INCH
WEIGHT 0.24 LB
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
2 13/64 INCH OVERALL LENGTH
1 1/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
3/4 SOCKET END SIZE - FRACTIONAL
3/4 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 55/64 INCH
BOLT CLEARANCE DEPTH 1 37/64 INCH
WEIGHT 0.24 LB