Proto® Industrial Tools Drive Socket E031508

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 47/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 45/64 INCH WEIGHT 0.15 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 47/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 45/64 INCH WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031508 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031508
Drive Socket E031508
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 47/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 45/64 INCH WEIGHT 0.15 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 51/64 INCH OVERALL LENGTH
  • 47/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 45/64 INCH
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031508
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
17 Pieces 6 Point Standard Metric Socket Set - 39017 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details
Drive Socket - 49-66-4462 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.4375 inch
View Details