Proto® Industrial Tools Drive Socket E031506

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11 MM SOCKET END SIZE 11 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 43/64 INCH WEIGHT 0.12 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11 MM SOCKET END SIZE 11 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 43/64 INCH WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031506 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031506
Drive Socket E031506
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11 MM SOCKET END SIZE 11 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 43/64 INCH WEIGHT 0.12 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 51/64 INCH OVERALL LENGTH
  • 21/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 11 MM SOCKET END SIZE
  • 11 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 43/64 INCH
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031506
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 43012M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 12 mm
Number of Points 12
View Details
876TX - Socket set TORX® 1/2
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details