Proto® Industrial Tools Drive Socket E031501

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 1/2 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 55/64 INCH BOLT CLEARANCE DEPTH 1 49/64 INCH WEIGHT 0.35 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 1/2 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 55/64 INCH BOLT CLEARANCE DEPTH 1 49/64 INCH WEIGHT 0.35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031501 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031501
Drive Socket E031501
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 1/2 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 55/64 INCH BOLT CLEARANCE DEPTH 1 49/64 INCH WEIGHT 0.35 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 1/2 INCH OVERALL LENGTH
  • 1 3/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 21 MM SOCKET END SIZE
  • 21 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 55/64 INCH
  • BOLT CLEARANCE DEPTH 1 49/64 INCH
  • WEIGHT 0.35 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031501
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 30605A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5 mm
View Details
Drive Socket - E031503 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 8 mm
Number of Points 6
View Details